Anatech Electronics, Inc. 820 MHz / 1927.5 MHz Single In/Out Duplexer AD820-1927C118

Description
820 MHz / 1927.5 MHz Single In/Out Duplexer
Request a Quote
Description
820 MHz / 1927.5 MHz Single In/Out Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
820 MHz / 1927.5 MHz Single In/Out Duplexer - AD820-1927C118 - Anatech Electronics, Inc.
Garfield, NJ, United States
820 MHz / 1927.5 MHz Single In/Out Duplexer
AD820-1927C118
820 MHz / 1927.5 MHz Single In/Out Duplexer AD820-1927C118
820 MHz / 1927.5 MHz Single In/Out Duplexer

820 MHz / 1927.5 MHz Single In/Out Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD820-1927C118
Product Name 820 MHz / 1927.5 MHz Single In/Out Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

5700-5740 MHz / 5785-5825 MHz Cavity Duplexer - AE5720-5805DB5512 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details
1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AD1950-2140D269-N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
2450 MHz / 4900 MHz / 7350 MHz Triplexer - AD2450-4900-7350TR301 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details