Anatech Electronics, Inc. 2075 / 5125 MHz Cavity Diplexer AE2075-5125DB5458

Description
2075 / 5125 MHz Cavity Diplexer
Request a Quote
Description
2075 / 5125 MHz Cavity Diplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2075 / 5125 MHz Cavity Diplexer - AE2075-5125DB5458 - Anatech Electronics, Inc.
Garfield, NJ, United States
2075 / 5125 MHz Cavity Diplexer
AE2075-5125DB5458
2075 / 5125 MHz Cavity Diplexer AE2075-5125DB5458
2075 / 5125 MHz Cavity Diplexer

2075 / 5125 MHz Cavity Diplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE2075-5125DB5458
Product Name 2075 / 5125 MHz Cavity Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Ku Band 14400 to 14920 MHz and 15150 to 15350 MHz Duplexer - AD14660-15250D435 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 10 dB
View Details
3.677-3.699 GHz 3.727-3.749 GHz Cavity Duplexer - AD3688-3738D267 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 15 dB
View Details
814-849 MHz / 859-894 MHz Cavity Duplexer - AD831-876D443 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details