Anatech Electronics, Inc. 730 / 2058.5 MHz LC Diplexer AD730-2058D473

Description
730 / 2058.5 MHz LC Diplexer
Request a Quote
Description
730 / 2058.5 MHz LC Diplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
730 / 2058.5 MHz LC Diplexer - AD730-2058D473 - Anatech Electronics, Inc.
Garfield, NJ, United States
730 / 2058.5 MHz LC Diplexer
AD730-2058D473
730 / 2058.5 MHz LC Diplexer AD730-2058D473
730 / 2058.5 MHz LC Diplexer

730 / 2058.5 MHz LC Diplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD730-2058D473
Product Name 730 / 2058.5 MHz LC Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1430 MHz / 1800 MHz / 2075 MHz Triplexer - AE1430-1800-2075TR1280 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
1710-1755 MHz / 2110-2155 MHz Cavity Duplexer - AE1732-2132DB5429 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.8 dB
Return Loss 15 dB
View Details
3688-3713-3738 MHz Triplexer - AD3688-3713-3738TR283 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 3.5 dB
View Details
65.63-67.53 MHz / 70.01-71.91 MHz LC Duplexer - AE66-70DB5522 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4 dB
Return Loss 15 dB
View Details