Anatech Electronics, Inc. 1500 MHz / 2595 MHz Cavity Duplexer AD1500-2595D444

Description
1500 MHz / 2595 MHz Cavity Duplexer
Request a Quote
Description
1500 MHz / 2595 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz / 2595 MHz Cavity Duplexer - AD1500-2595D444 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz / 2595 MHz Cavity Duplexer
AD1500-2595D444
1500 MHz / 2595 MHz Cavity Duplexer AD1500-2595D444
1500 MHz / 2595 MHz Cavity Duplexer

1500 MHz / 2595 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1500-2595D444
Product Name 1500 MHz / 2595 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

4300-4500 MHz / 4900-5100 MHz Cavity Duplexer - AD4400-5000D234 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 16 dB
View Details
Ku Band 14400 to 14830 MHz and 15150 to 15350 MHz Duplexer - AE14615-15250DB5540 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 14 dB
View Details
450 MHz, Block A/B Duplexer - AD464-454D327 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 15 dB
View Details
486-487 MHz / 483-484 MHz Cavity Duplexer for Outdoor - AE486-483DB5522 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 to 3.5 dB
Return Loss 20 dB
View Details