Anatech Electronics, Inc. 3425 - 3450/ 3525 - 3550 MHz Cavity Duplexer AD3437-3537D288

Description
3425 - 3450 MHz, 3525 - 3550 MHz Cavity Duplexer for WiMax applications
Request a Quote
Description
3425 - 3450 MHz, 3525 - 3550 MHz Cavity Duplexer for WiMax applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3425 - 3450/ 3525 - 3550 MHz Cavity Duplexer - AD3437-3537D288 - Anatech Electronics, Inc.
Garfield, NJ, United States
3425 - 3450/ 3525 - 3550 MHz Cavity Duplexer
AD3437-3537D288
3425 - 3450/ 3525 - 3550 MHz Cavity Duplexer AD3437-3537D288
3425 - 3450 MHz, 3525 - 3550 MHz Cavity Duplexer for WiMax applications

3425 - 3450 MHz, 3525 - 3550 MHz Cavity Duplexer for WiMax applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3437-3537D288
Product Name 3425 - 3450/ 3525 - 3550 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz / 1930-1945 MHz Cavity Duplexer - AE1857-1937DB2003 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 15 dB
View Details
5.755-5.77 5 GHz, 5.795-5.81 5 GHz cavity duplexer - AD5765-5805D265N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
1085-1095 / 1025-1035 MHz Cavity Duplexer - AE1090-1030D5405 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.3 dB
Return Loss 15 dB
View Details
3.5 GHz Cavity Duplexer - AD3437-3537D241 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details