Anatech Electronics, Inc. 2383-2483 MHz / 2496- 2696 MHz Cavity Duplexer AD2433-2593D375

Description
2383-2483 MHz / 2496- 2696 MHz Cavity Duplexer
Request a Quote
Description
2383-2483 MHz / 2496- 2696 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2383-2483 MHz / 2496- 2696 MHz Cavity Duplexer - AD2433-2593D375 - Anatech Electronics, Inc.
Garfield, NJ, United States
2383-2483 MHz / 2496- 2696 MHz Cavity Duplexer
AD2433-2593D375
2383-2483 MHz / 2496- 2696 MHz Cavity Duplexer AD2433-2593D375
2383-2483 MHz / 2496- 2696 MHz Cavity Duplexer

2383-2483 MHz / 2496- 2696 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2433-2593D375
Product Name 2383-2483 MHz / 2496- 2696 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2700 MHz / 5400 MHz / 8100 MHz Triplexer - AD2700-5400-8100TR303 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
440-475 MHz / 485-510 MHz Cavity Duplexer - AD457-497D385 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
3300 MHz / 6600 MHz / 9900 MHz Triplexer - AD3300-6600-9900TR306 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
DC-1440 MHz / 2200-2500 MHz LC Diplexer - AE1440-2200DP5433 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details