Anatech Electronics, Inc. 1747.5 MHz/1842.5 MHz Cavity Duplexer AD1747-1842D426

Description
1747.5 MHz/1842.5 MHz Cavity Duplexer
Request a Quote
Description
1747.5 MHz/1842.5 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747.5 MHz/1842.5 MHz Cavity Duplexer - AD1747-1842D426 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747.5 MHz/1842.5 MHz Cavity Duplexer
AD1747-1842D426
1747.5 MHz/1842.5 MHz Cavity Duplexer AD1747-1842D426
1747.5 MHz/1842.5 MHz Cavity Duplexer

1747.5 MHz/1842.5 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1747-1842D426
Product Name 1747.5 MHz/1842.5 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1905-1910 / 1985-1990 MHz LTE Frequency Band 2 Cavity Duplexer - AD1907-1987D226 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.4 dB
Return Loss 18 dB
View Details
2590 / 5180 / 7770 MHz Cavity Triplexer - AE2590-5180-7770TR1297 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
1850-1865 / 1930-1945 MHz LTE Frequency Band 2 Cavity Duplexer - AD1857-1937D284 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
442-450 MHz / 462-470 MHz Cavity Duplexer - AD446-466D386 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details