Anatech Electronics, Inc. 3500 MHz / 7000 MHz / 10500 MHz Triplexer AD3500-7000-10500TR320

Description
3500 MHz / 7000 MHz / 10500 MHz Triplexer
Request a Quote
Description
3500 MHz / 7000 MHz / 10500 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz / 7000 MHz / 10500 MHz Triplexer - AD3500-7000-10500TR320 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz / 7000 MHz / 10500 MHz Triplexer
AD3500-7000-10500TR320
3500 MHz / 7000 MHz / 10500 MHz Triplexer AD3500-7000-10500TR320
3500 MHz / 7000 MHz / 10500 MHz Triplexer

3500 MHz / 7000 MHz / 10500 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3500-7000-10500TR320
Product Name 3500 MHz / 7000 MHz / 10500 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

15550-16000 MHz / 16500-16900 MHz Cavity Duplexer - AE15775-16700DB5533 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 14 dB
View Details
806-849 MHz / 851-894 MHz Cavity Duplexer - AD827-872D361 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 19 dB
View Details
10-900 MHz LC Multiplexer - AE10-900MP1002 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
View Details
2200-2230 MHz / 2470-2500 MHz Cavity Duplexer - AE2215-2485D493 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details