Anatech Electronics, Inc. 2700 MHz / 5400 MHz / 8100 MHz Triplexer AD2700-5400-8100TR303

Description
2700 MHz / 5400 MHz / 8100 MHz Triplexer
Request a Quote
Description
2700 MHz / 5400 MHz / 8100 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2700 MHz / 5400 MHz / 8100 MHz Triplexer - AD2700-5400-8100TR303 - Anatech Electronics, Inc.
Garfield, NJ, United States
2700 MHz / 5400 MHz / 8100 MHz Triplexer
AD2700-5400-8100TR303
2700 MHz / 5400 MHz / 8100 MHz Triplexer AD2700-5400-8100TR303
2700 MHz / 5400 MHz / 8100 MHz Triplexer

2700 MHz / 5400 MHz / 8100 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2700-5400-8100TR303
Product Name 2700 MHz / 5400 MHz / 8100 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

5G NR Frequency Bands 12/5/4/2/30 Uplink Multiplexer - AE702-836-1732-1880-2310MP1019 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors SMA; SMA (F)
View Details
762-771 / 792-801 MHz Cavity Diplexer - AE766-796DP5452 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 2 dB
Return Loss 12 dB
View Details
2365-2435 MHz / 2445-2495 MHz Cavity Duplexer - AE2400-2470D489 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4.7 dB
Return Loss 17 dB
View Details
763-768 / 793-798 MHz Cavity Duplexer - AE765-795D5408 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details