Anatech Electronics, Inc. 1747.5 MHz / 1842.5 MHz Cavity Duplexer AD1747-1842D457

Description
1747.5 MHz / 1842.5 MHz Cavity Duplexer
Request a Quote
Description
1747.5 MHz / 1842.5 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747.5 MHz / 1842.5 MHz Cavity Duplexer - AD1747-1842D457 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747.5 MHz / 1842.5 MHz Cavity Duplexer
AD1747-1842D457
1747.5 MHz / 1842.5 MHz Cavity Duplexer AD1747-1842D457
1747.5 MHz / 1842.5 MHz Cavity Duplexer

1747.5 MHz / 1842.5 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1747-1842D457
Product Name 1747.5 MHz / 1842.5 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

438-442 MHz / 455-462 MHz Cavity Duplexer - AD440-458D393 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
1741.75-1841.75 MHz / 2187.5-2287.5 MHz Duplexer - AE1791-2237DB5346 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 16 dB
View Details
4460-4940 MHz Cavity Diplexer - AD4460-4940D256 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
Multiband Multiplexer - AE435-950-2450-5500MP1025 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors SMA; SMA (F)
View Details