Anatech Electronics, Inc. 3318 MHz 3394 MHz Cavity Duplexer AD3318-3394D244

Description
3318 MHz 3394 MHz Cavity Duplexer for S Band applications
Request a Quote
Description
3318 MHz 3394 MHz Cavity Duplexer for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3318 MHz 3394 MHz Cavity Duplexer - AD3318-3394D244 - Anatech Electronics, Inc.
Garfield, NJ, United States
3318 MHz 3394 MHz Cavity Duplexer
AD3318-3394D244
3318 MHz 3394 MHz Cavity Duplexer AD3318-3394D244
3318 MHz 3394 MHz Cavity Duplexer for S Band applications

3318 MHz 3394 MHz Cavity Duplexer for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3318-3394D244
Product Name 3318 MHz 3394 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2650 MHz / 5300 MHz / 7950 MHz Triplexer - AD2650-5300-7950TR302 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
3.677-3.699 GHz 3.727-3.749 GHz Cavity Duplexer - AD3688-3738D267 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 15 dB
View Details
14.4 to 14.83 GHz/15.15 to 15.35 GHz KU Band Duplexer for Satcom Applications - AE14615-15250DB5343 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss -2.5 dB
Return Loss -14 dB
View Details
200-575 MHz LC Duplexer - AE200-575DB5176 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details