Anaren, Inc. High-Performance, FCC & IC certified and ETSI-compliant Radio Module A8520E24A91

Description
The Anaren Integrated Radio (AIR) module family includes a CD-quality, wireless audio solution incorporating the Texas Instruments CC8520 PurePathTMaudio wireless radio SoC, CC2591 Range Extender, and an integral antenna. Packaged to afford you the industry's smallest package (only 11 x 19 x 2.5mm), the A8520E24A91 is an FCC- and IC-certified, ETSI-compliant radio module designed for effortless integration into a wide range of RF applications where audio-signal integrity is mission critical, including: consumer audio, professional audio, portable audio, and digital audio. Like all Anaren AIR modules, the A8520E24A91 has an RoHS-compliant ENIG finish and is packaged on tape and reel for high-volume automated manufacturing. Notes on table: Suitable for: Our A8520E24A91 "PurePath" radio module is designed and qualified for use in the US, Canada, and Europe; it is designed for wireless applications where uncompressed, CD quality audio is the objective. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe Download 2D mounting footprint files (Zip) Download 3D Rendering (11x19mm Radio Module with integral antenna (file) -- includes A8520E24A91)
Description
The Anaren Integrated Radio (AIR) module family includes a CD-quality, wireless audio solution incorporating the Texas Instruments CC8520 PurePathTMaudio wireless radio SoC, CC2591 Range Extender, and an integral antenna. Packaged to afford you the industry's smallest package (only 11 x 19 x 2.5mm), the A8520E24A91 is an FCC- and IC-certified, ETSI-compliant radio module designed for effortless integration into a wide range of RF applications where audio-signal integrity is mission critical, including: consumer audio, professional audio, portable audio, and digital audio. Like all Anaren AIR modules, the A8520E24A91 has an RoHS-compliant ENIG finish and is packaged on tape and reel for high-volume automated manufacturing. Notes on table: Suitable for: Our A8520E24A91 "PurePath" radio module is designed and qualified for use in the US, Canada, and Europe; it is designed for wireless applications where uncompressed, CD quality audio is the objective. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe Download 2D mounting footprint files (Zip) Download 3D Rendering (11x19mm Radio Module with integral antenna (file) -- includes A8520E24A91)

Suppliers

Company
Product
Description
Supplier Links
High-Performance, FCC & IC certified and ETSI-compliant Radio Module - A8520E24A91 - Anaren, Inc.
East Syracuse, NY, USA
High-Performance, FCC & IC certified and ETSI-compliant Radio Module
A8520E24A91
High-Performance, FCC & IC certified and ETSI-compliant Radio Module A8520E24A91
The Anaren Integrated Radio (AIR) module family includes a CD-quality, wireless audio solution incorporating the Texas Instruments CC8520 PurePathTMaudio wireless radio SoC, CC2591 Range Extender, and an integral antenna. Packaged to afford you the industry's smallest package (only 11 x 19 x 2.5mm), the A8520E24A91 is an FCC- and IC-certified, ETSI-compliant radio module designed for effortless integration into a wide range of RF applications where audio-signal integrity is mission critical, including: consumer audio, professional audio, portable audio, and digital audio. Like all Anaren AIR modules, the A8520E24A91 has an RoHS-compliant ENIG finish and is packaged on tape and reel for high-volume automated manufacturing. Notes on table: Suitable for: Our A8520E24A91 "PurePath" radio module is designed and qualified for use in the US, Canada, and Europe; it is designed for wireless applications where uncompressed, CD quality audio is the objective. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe Download 2D mounting footprint files (Zip) Download 3D Rendering (11x19mm Radio Module with integral antenna (file) -- includes A8520E24A91)

The Anaren Integrated Radio (AIR) module family includes a CD-quality, wireless audio solution incorporating the Texas Instruments CC8520 PurePathTMaudio wireless radio SoC, CC2591 Range Extender, and an integral antenna. Packaged to afford you the industry's smallest package (only 11 x 19 x 2.5mm), the A8520E24A91 is an FCC- and IC-certified, ETSI-compliant radio module designed for effortless integration into a wide range of RF applications where audio-signal integrity is mission critical, including: consumer audio, professional audio, portable audio, and digital audio. Like all Anaren AIR modules, the A8520E24A91 has an RoHS-compliant ENIG finish and is packaged on tape and reel for high-volume automated manufacturing. Notes on table:
Suitable for: Our A8520E24A91 "PurePath" radio module is designed and qualified for use in the US, Canada, and Europe; it is designed for wireless applications where uncompressed, CD quality audio is the objective.
Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual.
Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe
Download 2D mounting footprint files (Zip)
Download 3D Rendering (11x19mm Radio Module with integral antenna (file) -- includes A8520E24A91)

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Modules
Product Number A8520E24A91
Product Name High-Performance, FCC & IC certified and ETSI-compliant Radio Module
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Consumer Audio, Professional Audio, Portable Audio, Digital Radio
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09A-EZ4x - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Operating Frequency 902 to 928 MHz
View Details