Anaren, Inc. High-Performance, FCC & IC certified and ETSI-compliant Radio Module A8520E24A91-EM2

Description
The Anaren Integrated Radio (AIR) module family includes a CD-quality, wireless audio solution incorporating the Texas Instruments CC8520 PurePathTMaudio wireless radio SoC, CC2591 Range Extender, and an integral antenna. Packaged to afford you the industry's smallest package (only 11 x 19 x 2.5mm), the A8520E24A91 is an FCC- and IC-certified, ETSI-compliant radio module designed for effortless integration into a wide range of RF applications where audio-signal integrity is mission critical, including: consumer audio, professional audio, portable audio, and digital audio. Like all Anaren AIR modules, the A8520E24A91 has an RoHS-compliant ENIG finish and is packaged on tape and reel for high-volume automated manufacturing. Notes on table: Suitable for: Our A8520E24A91 "PurePath" radio module is designed and qualified for use in the US, Canada, and Europe; it is designed for wireless applications where uncompressed, CD quality audio is the objective. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe Download 2D mounting footprint files (Zip) Download 3D Rendering (11x19mm Radio Module with integral antenna (file) -- includes A8520E24A91)
Description
The Anaren Integrated Radio (AIR) module family includes a CD-quality, wireless audio solution incorporating the Texas Instruments CC8520 PurePathTMaudio wireless radio SoC, CC2591 Range Extender, and an integral antenna. Packaged to afford you the industry's smallest package (only 11 x 19 x 2.5mm), the A8520E24A91 is an FCC- and IC-certified, ETSI-compliant radio module designed for effortless integration into a wide range of RF applications where audio-signal integrity is mission critical, including: consumer audio, professional audio, portable audio, and digital audio. Like all Anaren AIR modules, the A8520E24A91 has an RoHS-compliant ENIG finish and is packaged on tape and reel for high-volume automated manufacturing. Notes on table: Suitable for: Our A8520E24A91 "PurePath" radio module is designed and qualified for use in the US, Canada, and Europe; it is designed for wireless applications where uncompressed, CD quality audio is the objective. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe Download 2D mounting footprint files (Zip) Download 3D Rendering (11x19mm Radio Module with integral antenna (file) -- includes A8520E24A91)

Suppliers

Company
Product
Description
Supplier Links
High-Performance, FCC & IC certified and ETSI-compliant Radio Module - A8520E24A91-EM2 - Anaren, Inc.
East Syracuse, NY, USA
High-Performance, FCC & IC certified and ETSI-compliant Radio Module
A8520E24A91-EM2
High-Performance, FCC & IC certified and ETSI-compliant Radio Module A8520E24A91-EM2
The Anaren Integrated Radio (AIR) module family includes a CD-quality, wireless audio solution incorporating the Texas Instruments CC8520 PurePathTMaudio wireless radio SoC, CC2591 Range Extender, and an integral antenna. Packaged to afford you the industry's smallest package (only 11 x 19 x 2.5mm), the A8520E24A91 is an FCC- and IC-certified, ETSI-compliant radio module designed for effortless integration into a wide range of RF applications where audio-signal integrity is mission critical, including: consumer audio, professional audio, portable audio, and digital audio. Like all Anaren AIR modules, the A8520E24A91 has an RoHS-compliant ENIG finish and is packaged on tape and reel for high-volume automated manufacturing. Notes on table: Suitable for: Our A8520E24A91 "PurePath" radio module is designed and qualified for use in the US, Canada, and Europe; it is designed for wireless applications where uncompressed, CD quality audio is the objective. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe Download 2D mounting footprint files (Zip) Download 3D Rendering (11x19mm Radio Module with integral antenna (file) -- includes A8520E24A91)

The Anaren Integrated Radio (AIR) module family includes a CD-quality, wireless audio solution incorporating the Texas Instruments CC8520 PurePathTMaudio wireless radio SoC, CC2591 Range Extender, and an integral antenna. Packaged to afford you the industry's smallest package (only 11 x 19 x 2.5mm), the A8520E24A91 is an FCC- and IC-certified, ETSI-compliant radio module designed for effortless integration into a wide range of RF applications where audio-signal integrity is mission critical, including: consumer audio, professional audio, portable audio, and digital audio. Like all Anaren AIR modules, the A8520E24A91 has an RoHS-compliant ENIG finish and is packaged on tape and reel for high-volume automated manufacturing. Notes on table:
Suitable for: Our A8520E24A91 "PurePath" radio module is designed and qualified for use in the US, Canada, and Europe; it is designed for wireless applications where uncompressed, CD quality audio is the objective.
Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual.
Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe
Download 2D mounting footprint files (Zip)
Download 3D Rendering (11x19mm Radio Module with integral antenna (file) -- includes A8520E24A91)

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Modules
Product Number A8520E24A91-EM2
Product Name High-Performance, FCC & IC certified and ETSI-compliant Radio Module
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details