Anaren, Inc. Anaren Integrated Radio (AIR) 868MHz Transmitter Module A1101R08C

Description
The Anaren Integrated Radio (AIR) module family includes several solutions in the 868MHz band -- all of which incorporate the Texas Instruments CC1101, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 868MHz modules are designed and qualified for use in Europe; depending on their intended environment, they are particularly well-suited for long-haul, low-data-rate applications. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Dual band option available: Our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. Click here to learn more. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe
Description
The Anaren Integrated Radio (AIR) module family includes several solutions in the 868MHz band -- all of which incorporate the Texas Instruments CC1101, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 868MHz modules are designed and qualified for use in Europe; depending on their intended environment, they are particularly well-suited for long-haul, low-data-rate applications. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Dual band option available: Our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. Click here to learn more. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

Suppliers

Company
Product
Description
Supplier Links
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C - Anaren, Inc.
East Syracuse, NY, USA
Anaren Integrated Radio (AIR) 868MHz Transmitter Module
A1101R08C
Anaren Integrated Radio (AIR) 868MHz Transmitter Module A1101R08C
The Anaren Integrated Radio (AIR) module family includes several solutions in the 868MHz band -- all of which incorporate the Texas Instruments CC1101, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 868MHz modules are designed and qualified for use in Europe; depending on their intended environment, they are particularly well-suited for long-haul, low-data-rate applications. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Dual band option available: Our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. Click here to learn more. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

The Anaren Integrated Radio (AIR) module family includes several solutions in the 868MHz band -- all of which incorporate the Texas Instruments CC1101, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table:
Suitability: Our 868MHz modules are designed and qualified for use in Europe; depending on their intended environment, they are particularly well-suited for long-haul, low-data-rate applications. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.)
Dual band option available: Our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. Click here to learn more.
Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual.
Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx)
Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Modules
Product Number A1101R08C
Product Name Anaren Integrated Radio (AIR) 868MHz Transmitter Module
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
RF Transceiver Modules and Modems - 591-1344-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 860 to 1020 MHz
Package Type Surface Mount; Module
View Details
3 suppliers