Anaren, Inc. RF Transceiver Modules - A1101R09C00GM A1101R09C00GM

Description
Manufacturer: Anaren Win Source Part Number: 1134386-A1101R09C00G M Packaging: Tray Mounting Style: SMD Frequency: 902MHz ~ 928MHz Data Rate: 500kbps Antenna Type: Antenna Not Included, U.FL Power - Output: 10dBm Sensitivity: -112dBm Utilized IC / Part: CSR8510 RF Family/Standard: General ISM Serial Interfaces: SPI Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.anaren.com Manufacturer Package: 24-BLGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 15mA
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 1134386-A1101R09C00G M Packaging: Tray Mounting Style: SMD Frequency: 902MHz ~ 928MHz Data Rate: 500kbps Antenna Type: Antenna Not Included, U.FL Power - Output: 10dBm Sensitivity: -112dBm Utilized IC / Part: CSR8510 RF Family/Standard: General ISM Serial Interfaces: SPI Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.anaren.com Manufacturer Package: 24-BLGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 15mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - A1101R09C00GM - 1134386-A1101R09C00GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - A1101R09C00GM
1134386-A1101R09C00GM
RF Transceiver Modules - A1101R09C00GM 1134386-A1101R09C00GM
Manufacturer: Anaren Win Source Part Number: 1134386-A1101R09C00G M Packaging: Tray Mounting Style: SMD Frequency: 902MHz ~ 928MHz Data Rate: 500kbps Antenna Type: Antenna Not Included, U.FL Power - Output: 10dBm Sensitivity: -112dBm Utilized IC / Part: CSR8510 RF Family/Standard: General ISM Serial Interfaces: SPI Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.anaren.com Manufacturer Package: 24-BLGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 15mA

Manufacturer: Anaren
Win Source Part Number: 1134386-A1101R09C00GM
Packaging: Tray
Mounting Style: SMD
Frequency: 902MHz ~ 928MHz
Data Rate: 500kbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 10dBm
Sensitivity: -112dBm
Utilized IC / Part: CSR8510
RF Family/Standard: General ISM
Serial Interfaces: SPI
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.anaren.com
Manufacturer Package: 24-BLGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V
Receiving Current: 15mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1134386-A1101R09C00GM
Product Name RF Transceiver Modules - A1101R09C00GM
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
Sensitivity -112 dBm
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08A - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details