Anaren, Inc. Anaren Integrated Radio (AIR) 915MHz Transmitter Module A1101R09A-EM1

Description
The Anaren Integrated Radio (AIR) module family includes several solutions in the 915MHz band incorporating the Texas Instruments CC1101 and CC110L, low-power RF transceiver chips -- and compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 915MHz CC1101-based modules are designed and qualified for use in the US and Canada -- while their CC110L equivalents are certified to FCC/IC and compliant with ETSI for use in Europe. Depending on their intended environment, both the CC1101 and CC110L modules are particularly well-suited for long-haul, low-data-rate applications. Dual band option available: Please note that our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe
Description
The Anaren Integrated Radio (AIR) module family includes several solutions in the 915MHz band incorporating the Texas Instruments CC1101 and CC110L, low-power RF transceiver chips -- and compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 915MHz CC1101-based modules are designed and qualified for use in the US and Canada -- while their CC110L equivalents are certified to FCC/IC and compliant with ETSI for use in Europe. Depending on their intended environment, both the CC1101 and CC110L modules are particularly well-suited for long-haul, low-data-rate applications. Dual band option available: Please note that our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

Suppliers

Company
Product
Description
Supplier Links
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09A-EM1 - Anaren, Inc.
East Syracuse, NY, USA
Anaren Integrated Radio (AIR) 915MHz Transmitter Module
A1101R09A-EM1
Anaren Integrated Radio (AIR) 915MHz Transmitter Module A1101R09A-EM1
The Anaren Integrated Radio (AIR) module family includes several solutions in the 915MHz band incorporating the Texas Instruments CC1101 and CC110L, low-power RF transceiver chips -- and compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 915MHz CC1101-based modules are designed and qualified for use in the US and Canada -- while their CC110L equivalents are certified to FCC/IC and compliant with ETSI for use in Europe. Depending on their intended environment, both the CC1101 and CC110L modules are particularly well-suited for long-haul, low-data-rate applications. Dual band option available: Please note that our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

The Anaren Integrated Radio (AIR) module family includes several solutions in the 915MHz band incorporating the Texas Instruments CC1101 and CC110L, low-power RF transceiver chips -- and compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table:
Suitability: Our 915MHz CC1101-based modules are designed and qualified for use in the US and Canada -- while their CC110L equivalents are certified to FCC/IC and compliant with ETSI for use in Europe. Depending on their intended environment, both the CC1101 and CC110L modules are particularly well-suited for long-haul, low-data-rate applications.
Dual band option available: Please note that our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.)
Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual.
Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx)
Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Modules
Product Number A1101R09A-EM1
Product Name Anaren Integrated Radio (AIR) 915MHz Transmitter Module
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module - AWMF-0106 - Qorvo
Specs
Features RoHS
Operating Frequency 8500 to 10550 MHz
Package Type Surface Mount; QFN
View Details
Bluetooth Module - RN4871-I/RM128 - Richardson RFPD
Microchip Technology, Inc.
View Details
3 suppliers
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details