Anaren, Inc. Anaren Integrated Radio (AIR) 433MHz Transmitter Module A1101R04C-EZ4x

Description
The Anaren Integrated Radio (AIR) 433MHz transmitter module (radio) incorporates the Texas Instruments CC1101, low-power RF transceiver chip and is compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: The A1101R04C 433MHz transmitter module is suitable for applications in Europe, particularly where low-power consumption is required. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized to accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe
Description
The Anaren Integrated Radio (AIR) 433MHz transmitter module (radio) incorporates the Texas Instruments CC1101, low-power RF transceiver chip and is compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: The A1101R04C 433MHz transmitter module is suitable for applications in Europe, particularly where low-power consumption is required. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized to accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

Suppliers

Company
Product
Description
Supplier Links
Anaren Integrated Radio (AIR) 433MHz Transmitter Module - A1101R04C-EZ4x - Anaren, Inc.
East Syracuse, NY, USA
Anaren Integrated Radio (AIR) 433MHz Transmitter Module
A1101R04C-EZ4x
Anaren Integrated Radio (AIR) 433MHz Transmitter Module A1101R04C-EZ4x
The Anaren Integrated Radio (AIR) 433MHz transmitter module (radio) incorporates the Texas Instruments CC1101, low-power RF transceiver chip and is compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: The A1101R04C 433MHz transmitter module is suitable for applications in Europe, particularly where low-power consumption is required. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized to accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

The Anaren Integrated Radio (AIR) 433MHz transmitter module (radio) incorporates the Texas Instruments CC1101, low-power RF transceiver chip and is compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table:
Suitability: The A1101R04C 433MHz transmitter module is suitable for applications in Europe, particularly where low-power consumption is required. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.)
Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual.
Antenna note: Connectorized to accept U.FL monopole antenna (part number: 66089-xxxx)
Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Modules
Product Number A1101R04C-EZ4x
Product Name Anaren Integrated Radio (AIR) 433MHz Transmitter Module
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details
RF Transceiver Modules and Modems - 591-MTQ-L4G1-B02.R2-SP-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 2600 MHz
Package Type Module
View Details
3 suppliers