Analytical Sensors & Instruments, Ltd. (ASI) Reference Electrodes F001 Series

Description
ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.
Datasheet
Description
ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reference Electrodes - F001 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Sugar Land, TX, USA
Reference Electrodes
F001 Series
Reference Electrodes F001 Series
ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.

ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.

Datasheet

Technical Specifications

  Analytical Sensors & Instruments, Ltd. (ASI)
Product Category Ion Selective Electrodes
Product Number F001 Series
Product Name Reference Electrodes
Maximum Diameter / Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gold micro electrode 10 µm - AU.10 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Reference Electrodes - F025 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Maximum Diameter / Width 0.4724 inch (12 mm)
Maximum Length 4.72 inch (120 mm)
Sample Type Aqueous
View Details
Water Quality Panels - Model WQS - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Electrode Type Ammonium; Fluoride
Sample Type Aqueous
pH Range 0.0 to 9.5 pH
View Details
Fluoride Combination Ion Selective Electrode (ISE) - Sension+ 9655 - Hach
Specs
Electrode Type Fluoride
Configuration Combination
Mounting Options In-Line (Insertion)
View Details