Analytical Sensors & Instruments, Ltd. (ASI) Ion Selective Electrodes 03 Series

Description
Ion Selective Electrodes (ISEs) are membrane electrodes that respond selectively to ions in the presence of other ions. These include probes that measure specificions and gasses in solution. The use of Ion Selective Electrodes offers several advantages over other methods of analysis. First, the cost of initial setup to make analysis is relatively low. ISE determinations are not subject to most interferences such as color or turbidity in the sample. There are few matrix modifications needed to conduct these analyses. These advantages make them ideal for use in the laboratory, out in the fieldor in the plant where they are most popular. Analytical Sensors & Instruments has been manufacturing OEM Ion Selective Electrodes for more than 18 years. Our success has been accomplished through constant research and communication with our customers. Call ASI today to findout what ISE would best meet your OEM requirements.
Datasheet
Description
Ion Selective Electrodes (ISEs) are membrane electrodes that respond selectively to ions in the presence of other ions. These include probes that measure specificions and gasses in solution. The use of Ion Selective Electrodes offers several advantages over other methods of analysis. First, the cost of initial setup to make analysis is relatively low. ISE determinations are not subject to most interferences such as color or turbidity in the sample. There are few matrix modifications needed to conduct these analyses. These advantages make them ideal for use in the laboratory, out in the fieldor in the plant where they are most popular. Analytical Sensors & Instruments has been manufacturing OEM Ion Selective Electrodes for more than 18 years. Our success has been accomplished through constant research and communication with our customers. Call ASI today to findout what ISE would best meet your OEM requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ion Selective Electrodes - 03 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Sugar Land, TX, USA
Ion Selective Electrodes
03 Series
Ion Selective Electrodes 03 Series
Ion Selective Electrodes (ISEs) are membrane electrodes that respond selectively to ions in the presence of other ions. These include probes that measure specificions and gasses in solution. The use of Ion Selective Electrodes offers several advantages over other methods of analysis. First, the cost of initial setup to make analysis is relatively low. ISE determinations are not subject to most interferences such as color or turbidity in the sample. There are few matrix modifications needed to conduct these analyses. These advantages make them ideal for use in the laboratory, out in the fieldor in the plant where they are most popular. Analytical Sensors & Instruments has been manufacturing OEM Ion Selective Electrodes for more than 18 years. Our success has been accomplished through constant research and communication with our customers. Call ASI today to findout what ISE would best meet your OEM requirements.

Ion Selective Electrodes (ISEs) are membrane electrodes that respond selectively to ions in the presence of other ions. These include probes that measure specificions and gasses in solution. The use of Ion Selective Electrodes offers several advantages over other methods of analysis. First, the cost of initial setup to make analysis is relatively low. ISE determinations are not subject to most interferences such as color or turbidity in the sample. There are few matrix modifications needed to conduct these analyses. These advantages make them ideal for use in the laboratory, out in the fieldor in the plant where they are most popular. Analytical Sensors & Instruments has been manufacturing OEM Ion Selective Electrodes for more than 18 years. Our success has been accomplished through constant research and communication with our customers. Call ASI today to findout what ISE would best meet your OEM requirements.

Supplier's Site Datasheet

Technical Specifications

  Analytical Sensors & Instruments, Ltd. (ASI)
Product Category Ion Selective Electrodes
Product Number 03 Series
Product Name Ion Selective Electrodes
Electrode Type Ammonia; Ammonium; Bromide; Cadmium; Calcium; Carbon Dioxide; Chloride; Chlorine; Cupric; Fluoride; Flouroborate; Iodide/Cyanide; Lead; Nitrate; Nitrite; Nitrogen Oxide; Potassium; Silver/Sulfide; Sodium; Surfactant; Thiocyanate
Configuration Combination
Maximum Diameter / Width 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Reference Electrodes - F025 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Maximum Diameter / Width 0.4724 inch (12 mm)
Maximum Length 4.72 inch (120 mm)
Sample Type Aqueous
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details
Specs
Electrode Type Fluoride
Sample Type Aqueous
ISE Concentration Range 77.35 to 7735 ppm
View Details