Analytic Systems DC/AC Pure Sinewave Inverter RVS500

Description
The IVS500 Series is a highly compact 500VA DC/AC pure sinewave inverter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the IVS500 features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50°C ambient temperature. Extended operating temperature (-40 to +65°C) is available. The inverter can be loaded with a fluorescent lamp load up to the full-specified output power.
Description
The IVS500 Series is a highly compact 500VA DC/AC pure sinewave inverter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the IVS500 features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50°C ambient temperature. Extended operating temperature (-40 to +65°C) is available. The inverter can be loaded with a fluorescent lamp load up to the full-specified output power.

Suppliers

Company
Product
Description
Supplier Links
DC/AC Pure Sinewave Inverter - RVS500 - Analytic Systems
Delta, British Columbia, Canada
DC/AC Pure Sinewave Inverter
RVS500
DC/AC Pure Sinewave Inverter RVS500
The IVS500 Series is a highly compact 500VA DC/AC pure sinewave inverter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the IVS500 features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50°C ambient temperature. Extended operating temperature (-40 to +65°C) is available. The inverter can be loaded with a fluorescent lamp load up to the full-specified output power.

The IVS500 Series is a highly compact 500VA DC/AC pure sinewave inverter that uses established design techniques to ensure high reliability.

Suitable for a wide range of applications, the IVS500 features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50°C ambient temperature. Extended operating temperature (-40 to +65°C) is available.

The inverter can be loaded with a fluorescent lamp load up to the full-specified output power.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RVS500
Product Name DC/AC Pure Sinewave Inverter
Type DC/AC Inverter
Applications Instrumentation, Military, Telecommunications, Marine / Automotive / RV, Electric Utilities and Substations, Manufacturing Locations, Steel Mills
Features Pure Sine Output
Operating Temperature 0 to 50 C (32 to 122 F)
AC Output Voltage 115.0 to 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Texas Instruments - TPS73801 SEP - Micross Components, Inc.
Micross Components, Inc.
Specs
Technology Linear Power Supply
Applications Texas Instruments
DC Output Current 1 amps
View Details
AC DC Desktop, Wall Power Adapters - 237-2227-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers