Analytic Systems DC/AC Pure Sinewave Inverter RVS1000

Description
The RVS1000 Series compact, low-profile DC/AC inverter utilizes established design techniques to deliver 1000VA sine wave voltage. Suitable for a wide range of applications, the RVS1000 features full electronic protection, high efficiency and low output noise. Internal modules are encapsulated within a thermally conductive MIL-spec silicon rubber compound to ensure resistance against shock, vibration, moisture, humidity, salt, fog, dust, and insects. The unit is conduction cooled. Extended operating temperature ranges are available. The RVS1000 is housed in a 19”x14”x 3” chassis-mount enclosure. The demonstrated MTBF of the unit exceeds 250,000 hours.
Description
The RVS1000 Series compact, low-profile DC/AC inverter utilizes established design techniques to deliver 1000VA sine wave voltage. Suitable for a wide range of applications, the RVS1000 features full electronic protection, high efficiency and low output noise. Internal modules are encapsulated within a thermally conductive MIL-spec silicon rubber compound to ensure resistance against shock, vibration, moisture, humidity, salt, fog, dust, and insects. The unit is conduction cooled. Extended operating temperature ranges are available. The RVS1000 is housed in a 19”x14”x 3” chassis-mount enclosure. The demonstrated MTBF of the unit exceeds 250,000 hours.

Suppliers

Company
Product
Description
Supplier Links
DC/AC Pure Sinewave Inverter - RVS1000 - Analytic Systems
Delta, British Columbia, Canada
DC/AC Pure Sinewave Inverter
RVS1000
DC/AC Pure Sinewave Inverter RVS1000
The RVS1000 Series compact, low-profile DC/AC inverter utilizes established design techniques to deliver 1000VA sine wave voltage. Suitable for a wide range of applications, the RVS1000 features full electronic protection, high efficiency and low output noise. Internal modules are encapsulated within a thermally conductive MIL-spec silicon rubber compound to ensure resistance against shock, vibration, moisture, humidity, salt, fog, dust, and insects. The unit is conduction cooled. Extended operating temperature ranges are available. The RVS1000 is housed in a 19”x14”x 3” chassis-mount enclosure. The demonstrated MTBF of the unit exceeds 250,000 hours.

The RVS1000 Series compact, low-profile DC/AC inverter utilizes established design techniques to deliver 1000VA sine wave voltage. Suitable for a wide range of applications, the RVS1000 features full electronic protection, high efficiency and low output noise.

Internal modules are encapsulated within a thermally conductive MIL-spec silicon rubber compound to ensure resistance against shock, vibration, moisture, humidity, salt, fog, dust, and insects. The unit is conduction cooled. Extended operating temperature ranges are available.

The RVS1000 is housed in a 19”x14”x 3” chassis-mount enclosure. The demonstrated MTBF of the unit exceeds 250,000 hours.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RVS1000
Product Name DC/AC Pure Sinewave Inverter
Type DC/AC Inverter
Applications Instrumentation, Military, Telecommunications, Marine / Automotive / RV, Electric Utilities and Substations, Manufacturing Locations, Steel Mills
Features Pure Sine Output
Operating Temperature 0 to 50 C (32 to 122 F)
AC Output Voltage 115.0 to 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Aerospace & Defense Products - AFL27003R3S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 3.3 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2174-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers