Analytic Systems Railway Quality Sine Wave Inverter, RSI Series RSI1K

Description
c This rugged, railway quality DC/AC inverter uses field proven, microprocessor controlled high frequency PWM technology to gen erate the required output power, with pure sign wave output voltage. It is a mature design with a track record in numerous applica tions. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has fu ll electronic protection. The input and output are filtered for low noise. Cooling is via baseplate to a cold plate surface and by additional natural convection. The use of components with established reliability results in high MTBF. The unit meets th e requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available.
Description
c This rugged, railway quality DC/AC inverter uses field proven, microprocessor controlled high frequency PWM technology to gen erate the required output power, with pure sign wave output voltage. It is a mature design with a track record in numerous applica tions. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has fu ll electronic protection. The input and output are filtered for low noise. Cooling is via baseplate to a cold plate surface and by additional natural convection. The use of components with established reliability results in high MTBF. The unit meets th e requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available.

Suppliers

Company
Product
Description
Supplier Links
Railway Quality Sine Wave Inverter, RSI Series - RSI1K - Analytic Systems
Delta, British Columbia, Canada
Railway Quality Sine Wave Inverter, RSI Series
RSI1K
Railway Quality Sine Wave Inverter, RSI Series RSI1K
c This rugged, railway quality DC/AC inverter uses field proven, microprocessor controlled high frequency PWM technology to gen erate the required output power, with pure sign wave output voltage. It is a mature design with a track record in numerous applica tions. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has fu ll electronic protection. The input and output are filtered for low noise. Cooling is via baseplate to a cold plate surface and by additional natural convection. The use of components with established reliability results in high MTBF. The unit meets th e requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available.

c

This rugged, railway quality DC/AC inverter uses field proven, microprocessor controlled high frequency PWM technology to gen erate the required output power, with pure sign wave output voltage. It is a mature design with a track record in numerous applica tions. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has fu ll electronic protection. The input and output are filtered for low noise. Cooling is via baseplate to a cold plate surface and by additional natural convection. The use of components with established reliability results in high MTBF. The unit meets th e requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RSI1K
Product Name Railway Quality Sine Wave Inverter, RSI Series
Type DC/AC Inverter
Applications Railway
Operating Temperature -25 to 55 C (-13 to 131 F)
Regulatory Compliance RoHS
AC Output Voltage 115.0 to 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Space Products - GHP2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
AWSP 150 Series - 150 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP150-24 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
5 suppliers