Analytic Systems DC/AC Pure Sinewave Inverter LVS1000

Description
The LVS1000 Series compact DC/AC Inverter utilizes established design techniques to ensure high reliability Suitable for a wide range of applications, the LVS1000 features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50oC ambient temperature. Extended operating temperature (-40 to +65°C) is available. The inverter can be loaded with a fluorescent lamp load up to the full specified output power.
Description
The LVS1000 Series compact DC/AC Inverter utilizes established design techniques to ensure high reliability Suitable for a wide range of applications, the LVS1000 features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50oC ambient temperature. Extended operating temperature (-40 to +65°C) is available. The inverter can be loaded with a fluorescent lamp load up to the full specified output power.

Suppliers

Company
Product
Description
Supplier Links
DC/AC Pure Sinewave Inverter - LVS1000 - Analytic Systems
Delta, British Columbia, Canada
DC/AC Pure Sinewave Inverter
LVS1000
DC/AC Pure Sinewave Inverter LVS1000
The LVS1000 Series compact DC/AC Inverter utilizes established design techniques to ensure high reliability Suitable for a wide range of applications, the LVS1000 features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50oC ambient temperature. Extended operating temperature (-40 to +65°C) is available. The inverter can be loaded with a fluorescent lamp load up to the full specified output power.

The LVS1000 Series compact DC/AC Inverter utilizes established design techniques to ensure high reliability

Suitable for a wide range of applications, the LVS1000 features full electronic protection, high efficiency and low output noise.

The built-in fan provides sufficient airflow for operation without de-rating up to 50oC ambient temperature. Extended operating temperature (-40 to +65°C) is available.

The inverter can be loaded with a fluorescent lamp load up to the full specified output power.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number LVS1000
Product Name DC/AC Pure Sinewave Inverter
Type DC/AC Inverter
Applications Instrumentation, Military, Telecommunications, Marine / Automotive / RV, Electric Utilities and Substations, Manufacturing Locations, Steel Mills
Features Pure Sine Output
Operating Temperature 0 to 50 C (32 to 122 F)
AC Output Voltage 115.0 to 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Aerospace & Defense Products - AFL27003R3S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 3.3 volts
View Details
AC AC Wall Power Adapters - WAU090-1200T-SG-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details