Analytic Systems 6000VA, 3-Phase Sine Wave Output Inverter ITP 6K

Description
The ITP 6K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 6000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 380Vrms or 400Vrms (L-L). Phase-to-neutral voltages can also be used: 220Vrms or 240Vrms. All output neutrals are internally connected to chassis (GND) in “Y” configuration. The number of modules depends on the input/output combination. (The unit in the photograph is a typical example of one configuration). Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. The use of components with established reliability results in high MTBF. Cooling is by built-in fans, which draw air into the unit. The unit is manufactured at our plant under strict quality control. The system can be customized for exact requirements.
Description
The ITP 6K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 6000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 380Vrms or 400Vrms (L-L). Phase-to-neutral voltages can also be used: 220Vrms or 240Vrms. All output neutrals are internally connected to chassis (GND) in “Y” configuration. The number of modules depends on the input/output combination. (The unit in the photograph is a typical example of one configuration). Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. The use of components with established reliability results in high MTBF. Cooling is by built-in fans, which draw air into the unit. The unit is manufactured at our plant under strict quality control. The system can be customized for exact requirements.

Suppliers

Company
Product
Description
Supplier Links
6000VA, 3-Phase Sine Wave Output Inverter - ITP 6K - Analytic Systems
Delta, British Columbia, Canada
6000VA, 3-Phase Sine Wave Output Inverter
ITP 6K
6000VA, 3-Phase Sine Wave Output Inverter ITP 6K
The ITP 6K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 6000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 380Vrms or 400Vrms (L-L). Phase-to-neutral voltages can also be used: 220Vrms or 240Vrms. All output neutrals are internally connected to chassis (GND) in “Y” configuration. The number of modules depends on the input/output combination. (The unit in the photograph is a typical example of one configuration). Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. The use of components with established reliability results in high MTBF. Cooling is by built-in fans, which draw air into the unit. The unit is manufactured at our plant under strict quality control. The system can be customized for exact requirements.

The ITP 6K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 6000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 380Vrms or 400Vrms (L-L). Phase-to-neutral voltages can also be used: 220Vrms or 240Vrms. All output neutrals are internally connected to chassis (GND) in “Y” configuration. The number of modules depends on the input/output combination. (The unit in the photograph is a typical example of one configuration). Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. The use of components with established reliability results in high MTBF. Cooling is by built-in fans, which draw air into the unit. The unit is manufactured at our plant under strict quality control. The system can be customized for exact requirements.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number ITP 6K
Product Name 6000VA, 3-Phase Sine Wave Output Inverter
Type DC/AC Inverter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS
AC Output Voltage 220.0 to 400.0 volts
AC Output Power 6000 VA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10360-120-3u-27163 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details