Product Details
The AD5301/AD5311/AD5321
The reference for the DAC is derived from the power supply inputs and thus gives the widest dynamic output range. These parts incorporate a power-on reset circuit, which ensures that the DAC output powers up to 0 V and remains there until a valid write takes place. The parts contain a power-down feature that reduces the current consumption of the device to 50 nA at 3 V and provides software-selectable output loads while in power-down mode.
The low power consumption in normal operation makes these DACs ideally suited to portable battery-operated equipment. The power consumption is 0.75 mW at 5 V and 0.36 mW at 3 V, reducing to 1 μW in all power-down modes.
Applications
The AD5301/AD5311/AD5321
10 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 10BIT V-OUT SOT23-6
Manufacturer: Analog Devices Inc.
Win Source Part Number: 007976-AD5311BRTZ-RE
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: I2C
Reference Type: Supply
Settling Time: 9μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.05
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.5 V to 5.5 V
Digital Supply Voltage: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): TLV5606IDGKRG4; AD5311BRTZ; AD5311BRTZ-REEL7; AD5311BRTZ-REEL;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC DAC 10BIT V-OUT SOT23-6
IC DAC 10BIT V-OUT SOT23-6
Analog Devices, Inc. | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | LIXINC Electronics Co., Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | AD5311BRTZ-REEL7 | AD5311BRTZ-R7 | AD5311BRTZ-REEL7 | AD5311BRTZ-REEL7 | 007976-AD5311BRTZ-REEL7 | AD5311BRTZ-REEL7 | AD5311BRTZ-REEL7 |
Product Name | 2.5 V to 5.5 V, 120 µA, 2-Wire Interface, Voltage-Output 10-Bit DAC | Converter - DAC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5311BRTZ-REEL7 | Integrated Circuits | Data Acquisition - Digital to Analog Converters (DAC) |
Interface Type | Serial | I2C; I2C | I2C | I2C; I²C | |||
Package Type | MSOP | SOT-23-6 | SOT-23-6 | SOT-23-6 | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | ||
Pins | 6 | ||||||
Resolution | 10 bits | 10 bits | 10 bits | ||||
Dissipation | 0.7500 milliwatts |