The ISL5961 is a 14-bit, 130/210+MSPS (Mega Samples Per Second), CMOS, high speed, low power, D/A (digital to analog) converter, designed specifically for use in high performance communication systems such as base transceiver stations utilizing 2.5G or 3G cellular protocols.brbr This device complements the ISL5x61 family of high speed converters, which include 10, 12, and 14-bit devices.
IC DAC 14BIT A-OUT 28TSSOP Product overview: ISL5961IAZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 14BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5961IAZ can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 1 28-TSSOP
Manufacturer: Intersil
Win Source Part Number: 1048430-ISL5961IAZ
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±2.5, ±1.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
14 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 14BIT A-OUT 28TSSOP
IC DAC 14BIT A-OUT 28TSSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | ISL5961IAZ | 701-ISL5961IAZ | 20-ISL5961IAZ-ND | 1048430-ISL5961IAZ | ISL5961IAZ | ISL5961IAZ | ISL5961IAZ |
| Product Name | 14-Bit, +3.3V, 210/130MSPS, CommLink™ High Speed D/A Converter | 14BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5961IAZ | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | TSSOP | Tube | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 3 LSB | 1.5 LSB | |||||
| INL | 5 LSB | 2.5 LSB | |||||
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel |