Weathered Oak | Neutral
Floors for every space
Our unique understanding of design and the flooring market inspired our design experts to develop Spacia, a 20mil resilient flooring product that offers the largest selection and best-in-class designs in its category. This flooring range combines stunning looks with outstanding performance. Whether it's Healthcare , Retail, Corporate, Education, Hospitality or another environment, we've used the latest design trends to create a collection that will transform any space.
Be inspired by the creative possibilities with a range of authentic wood, cool stone and modern abstract designs. With Spacia you have incredible scope to transform the look, feel and impact of an interior.
| Amtico International, Inc. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | SS5W2524 |
| Product Name | Vinyl Flooring Product, Spacia Weathered Oak |
| Application | Commercial; Residential |
| Type | Vinyl Tile |
| Color/Finish | Color: Neutral; Barn Wood Finish |
| Length | 48 inch (1219 mm) |