Golden Slate | Warm
Rich and textured, you can count on Golden Slate to inject fresh life into any room and add unmistakable character.
Floors for every space
Our unique understanding of design and the flooring market inspired our design experts to develop Spacia, a 20mil resilient flooring product that offers the largest selection and best-in-class designs in its category. This flooring range combines stunning looks with outstanding performance. Whether it's Healthcare , Retail, Corporate, Education, Hospitality or another environment, we've used the latest design trends to create a collection that will transform any space.
Be inspired by the creative possibilities with a range of authentic wood, cool stone and modern abstract designs. With Spacia you have incredible scope to transform the look, feel and impact of an interior.
| Amtico International, Inc. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | SS5S4604 |
| Product Name | Vinyl Flooring Product, Spacia Golden Slate |
| Application | Commercial; Residential |
| Type | Vinyl Tile |
| Color/Finish | Color: Warm; Riven Finish |
| Length | 18 inch (457 mm) |