Amtico International, Inc. Vinyl Flooring Product, Amtico Chalked Pine AR0W7750

Description
Chalked Pine | Neutral Create contrast with the cool tones of chalked pine for striking spaces and sleek urban chic. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet
Description
Chalked Pine | Neutral Create contrast with the cool tones of chalked pine for striking spaces and sleek urban chic. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Flooring Product, Amtico Chalked Pine - AR0W7750 - Amtico International, Inc.
Atlanta, GA, USA
Vinyl Flooring Product, Amtico Chalked Pine
AR0W7750
Vinyl Flooring Product, Amtico Chalked Pine AR0W7750
Chalked Pine | Neutral Create contrast with the cool tones of chalked pine for striking spaces and sleek urban chic. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Chalked Pine | Neutral
Create contrast with the cool tones of chalked pine for striking spaces and sleek urban chic.

I create, I express, I define I AMTICO
Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas.
The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces.
With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Supplier's Site Datasheet

Technical Specifications

  Amtico International, Inc.
Product Category Flooring (industrial)
Product Number AR0W7750
Product Name Vinyl Flooring Product, Amtico Chalked Pine
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Neutral; Tick Finish
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Vinyl Flooring Product, Spacia Warm Teak - SS5W2517 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Warm; Tick Finish
View Details
FLARED STYLE FOR STRUCTURAL CHANNELS/BOX BEAMS - HN4252-3-F - Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 52 inch (1321 mm)
Width 42 inch (1067 mm)
View Details
Anti-Slip Walkway Covers - Weld Tab Cover - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details