Amphenol Communications Solutions Connector, Ffc/fpc, 7Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions 66226-007LF

Description
CONNECTOR, FFC/FPC, 7POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:7Contacts; Gender:Header; Product Range:FCI Clincher 66226 Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FFC/FPC, 7POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:7Contacts; Gender:Header; Product Range:FCI Clincher 66226 Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ffc/fpc, 7Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 65K9471 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 7Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
65K9471
Connector, Ffc/fpc, 7Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions 65K9471
CONNECTOR, FFC/FPC, 7POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:7Contacts; Gender:Header; Product Range:FCI Clincher 66226 Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 7POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:7Contacts; Gender:Header; Product Range:FCI Clincher 66226 Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 65K9471
Product Name Connector, Ffc/fpc, 7Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102156-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Triple Turret Terminal .156
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - G125-MH15005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
777 Series CSP Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 100 milliohms
View Details