Amphenol Communications Solutions Conn, Backplane, Header, 60Pos, 2.54Mm; Product Range Amphenol Communications Solutions 51966-10006000ABLF

Description
CONN, BACKPLANE, HEADER, 60POS, 2.54MM; Product Range:PwrBlade 51966 Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes
Description
CONN, BACKPLANE, HEADER, 60POS, 2.54MM; Product Range:PwrBlade 51966 Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Header, 60Pos, 2.54Mm; Product Range Amphenol Communications Solutions - 64AC7392 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Header, 60Pos, 2.54Mm; Product Range Amphenol Communications Solutions
64AC7392
Conn, Backplane, Header, 60Pos, 2.54Mm; Product Range Amphenol Communications Solutions 64AC7392
CONN, BACKPLANE, HEADER, 60POS, 2.54MM; Product Range:PwrBlade 51966 Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

CONN, BACKPLANE, HEADER, 60POS, 2.54MM; Product Range:PwrBlade 51966 Series; No. of Contacts:60Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole Right Angle; No. of Rows:4Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC7392
Product Name Conn, Backplane, Header, 60Pos, 2.54Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5741-210-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
D-Sub Standard Board Mount - D37S13A4PL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details