Harwin Plc 17+17 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount G125-3243496M2

Description
Male Double Row Crimp Connector Housing, screw fixings with panel mount studs - 34 (17+17) contacts. Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. Compatible with metal backshell for panel mount (G125-9603402). For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Description
Male Double Row Crimp Connector Housing, screw fixings with panel mount studs - 34 (17+17) contacts. Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. Compatible with metal backshell for panel mount (G125-9603402). For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G125-3243496M2 is a male double row crimp connector housing with 34 contacts (17+17) designed for panel mounting with screw-lok fixings. It features a 1.25mm pitch, stainless steel screw-loks, and a glass-filled high-temperature thermoplastic housing rated for -65°C to +150°C operation. The contacts are copper alloy with gold plating, supporting up to 2.8A per contact and a maximum voltage of 600V AC/DC. The connector meets RoHS compliance and offers outgassing levels of 0.68% TML, 0.01% CVCM, and 0.26% WVR, making it suitable for aerospace and defense applications. It supports 1,000 mating cycles, withstands 20G vibration and 100G shock in the Z axis, and has an insulation resistance of at least 1GΩ at 500V DC.

Datasheet Summary
Powered by GS/AI

The G125-3243496M2 is a male double row crimp connector housing with 34 contacts (17+17) designed for panel mounting with screw-lok fixings. It features a 1.25mm pitch, stainless steel screw-loks, and a glass-filled high-temperature thermoplastic housing rated for -65°C to +150°C operation. The contacts are copper alloy with gold plating, supporting up to 2.8A per contact and a maximum voltage of 600V AC/DC. The connector meets RoHS compliance and offers outgassing levels of 0.68% TML, 0.01% CVCM, and 0.26% WVR, making it suitable for aerospace and defense applications. It supports 1,000 mating cycles, withstands 20G vibration and 100G shock in the Z axis, and has an insulation resistance of at least 1GΩ at 500V DC.

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3243496M2 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount
G125-3243496M2
17+17 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount G125-3243496M2
Male Double Row Crimp Connector Housing, screw fixings with panel mount studs - 34 (17+17) contacts. Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. Compatible with metal backshell for panel mount (G125-9603402). For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row Crimp Connector Housing, screw fixings with panel mount studs - 34 (17+17) contacts. Fitted with threaded Screw-Lok fixings with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel mounting.
  • Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. Compatible with metal backshell for panel mount (G125-9603402).
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-3243496M2
Product Name 17+17 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - G125-96416F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FV10805F3-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - B5743-107-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details