Amphenol Communications Solutions Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions 10076197-101LF

Description
BACKPLANE CONNECTOR, HEADER, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions - 25P9486 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions
25P9486
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions 25P9486
BACKPLANE CONNECTOR, HEADER, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25P9486
Product Name Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103310-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Headers & Wire Housings - G125-FV10605F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details