Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 50 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request.
| Amp-Line Corp. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | AL-50-CV/S |
| Product Name | AC Constant Voltage Source |
| Type | Programmable Power Supply; Plasma Power Supply |
| Technology | Linear Power Supply |
| Form Factor | Rack Mount |
| Applications | High Frequency, Instrumentation, Magnetic, Testing Equipment |
| Features | Adjustable Frequency |