1U Height barebone server with four drive bays for RAID and two expansion slots
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | WADE-1042 |
| Product Name | Mini-ITX Embedded System Platform |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Backplane Bus | PCI |
| Form Factor | Mini-ITX |
| Rack Height | 1U |