19" 2U industrial rack-mount chassis for Motherboard and SBC with vertical 6-slot
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | PRC-2193 |
| Product Name | 2U Industrial Rackmount |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Backplane Bus | PCI |
| Controls & Indicators | RESET Switch; Power ON/OFF Switch; HDD Indicator; Power ON/OFF Indicator |
| 19" Width | 19'' |