19" 4U Rack-mount CTI Chassis with 14 slots
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | PRC-4184 |
| Product Name | 4U Industrial Rackmount |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Backplane Bus | ISA/EISA (optional feature); PCI (optional feature) |
| Controls & Indicators | RESET Switch; Power ON/OFF Switch; Power ON/OFF Indicator |
| 19" Width | 19'' |