American Portwell Technology Inc. 2U Industrial Rackmount PRC-2193P

Description
19" 2U industrial rack-mount chassis for SBC with 6 vertical slots
Datasheet
Description
19" 2U industrial rack-mount chassis for SBC with 6 vertical slots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2U Industrial Rackmount - PRC-2193P - American Portwell Technology Inc.
Fremont, CA, USA
2U Industrial Rackmount
PRC-2193P
2U Industrial Rackmount PRC-2193P
19" 2U industrial rack-mount chassis for SBC with 6 vertical slots

19" 2U industrial rack-mount chassis for SBC with 6 vertical slots

Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Industrial Chassis and Card Cages
Product Number PRC-2193P
Product Name 2U Industrial Rackmount
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus PCI
Controls & Indicators RESET Switch; Power ON/OFF Switch; HDD Indicator; Power ON/OFF Indicator
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
42U SmartRack 4-Post Mid-Depth Open Frame Rack - no sides or doors - SR42UBMDEXPND - Tripp Lite by Eaton
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 42U
View Details