The PQ7-M100G is a Qseven module from American Portwell Technology Inc., featuring an Intel® Atom,Ñ¢ Processor available in two variants: Z510 (1.1GHz) and Z530 (1.6GHz). It incorporates 512MB of DDR2 SDRAM and supports dual independent displays through internal LVDS and SDVO interfaces. The module is designed for low power consumption, with a total thermal design power (TDP) of under 5W, making it suitable for fan-less applications. The PQ7-M100G includes a Gigabit Ethernet controller and supports full hardware acceleration for video formats such as H.264, MPEG2, VC1, and WMV9. It has a compact dimension of 70mm x 70mm and operates within a temperature range of 0 to 60°C. The module also features an SDIO interface for storage devices and provides eight USB 2.0 ports for connectivity. This product is ideal for applications requiring efficient processing power in a small form factor.
Qseven module based on Intel® Atom™ Processor Z510/Z530 with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO
| American Portwell Technology Inc. | |
|---|---|
| Product Category | CPU Cards and Modules |
| Product Number | PQ7-M100G |
| Product Name | Qseven Module |