19" Medical Grade (EN60601 and UL2601 approved) TFT LCD Display, optional DMC 5-Wire or ELO SAW Touch Screen
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Video Displays |
| Product Number | PMD-S19 |
| Product Name | Medical Grade LCD Monitor with Touch Screen |
| Monitor Type | LCD Display |
| Color | Color |
| Input Types | DVI; S-Video (optional feature); BNC (Optional) |
| Screen Resolution | SXGA (1280 x 1024) |