American Portwell Technology Inc. Low Power Mini-ITX Board PEB-7605VLA

Description
Intel® 82852GM chipset supporting Intel®ULV Celeron® M Processor Mini-ITX Industrial motherboard with VGA/LVDS and LAN
Description
Intel® 82852GM chipset supporting Intel®ULV Celeron® M Processor Mini-ITX Industrial motherboard with VGA/LVDS and LAN
Datasheet
Datasheet Summary
Powered by GS/AI

The PEB-7605VLA is a Low Power Mini-ITX motherboard designed by American Portwell Technology Inc. It features an Intel® ULV Celeron® M processor, available in two configurations: a 1GHz version with zero cache and a 600 MHz version with 512 KB L2 cache. The board supports up to 1GB of DDR SDRAM and is equipped with dual display capabilities via VGA and LVDS outputs. Connectivity options include dual 10/100 Mbps LAN ports, six USB 2.0 ports, and four COM ports, along with one PCI expansion slot. The audio interface is based on the AC97 standard, supporting 5.1 channel 3D audio. The motherboard operates within a temperature range of 0 to 60°C and requires an ATX power connector. It is suitable for applications requiring low power consumption and compact form factors.

Datasheet Summary
Powered by GS/AI

The PEB-7605VLA is a Low Power Mini-ITX motherboard designed by American Portwell Technology Inc. It features an Intel® ULV Celeron® M processor, available in two configurations: a 1GHz version with zero cache and a 600 MHz version with 512 KB L2 cache. The board supports up to 1GB of DDR SDRAM and is equipped with dual display capabilities via VGA and LVDS outputs. Connectivity options include dual 10/100 Mbps LAN ports, six USB 2.0 ports, and four COM ports, along with one PCI expansion slot. The audio interface is based on the AC97 standard, supporting 5.1 channel 3D audio. The motherboard operates within a temperature range of 0 to 60°C and requires an ATX power connector. It is suitable for applications requiring low power consumption and compact form factors.

Suppliers

Company
Product
Description
Supplier Links
Low Power Mini-ITX Board - PEB-7605VLA - American Portwell Technology Inc.
Fremont, CA, USA
Low Power Mini-ITX Board
PEB-7605VLA
Low Power Mini-ITX Board PEB-7605VLA
Intel® 82852GM chipset supporting Intel®ULV Celeron® M Processor Mini-ITX Industrial motherboard with VGA/LVDS and LAN

Intel® 82852GM chipset supporting Intel®ULV Celeron® M Processor Mini-ITX Industrial motherboard with VGA/LVDS and LAN

Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer Motherboards
Product Number PEB-7605VLA
Product Name Low Power Mini-ITX Board
Processor / CPU Intel ULV Celeron M
Chipset INTEL
Bus / Standard PCI
Form Factor MiniATX
Power Connectors ATX
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard 8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-506G2-00A3E - Advantech
Specs
Processor / CPU Intel Celeron; Intel Core i7/ i5/ i3/ Pentium/ Celeron
Chipset INTEL; Intel H310
Form Factor MicroATX
View Details
 - PCM-9150 (PCM-8300) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
CPU Socket Socket 478
Chipset INTEL
Bus / Standard PCI; PCI Express
View Details
STPC Atlas 133MHz 486 CPU PC/104 Board with CRT/LCD and LAN - CEX-s416 - Computer Express L.L.C.
Specs
Processor / CPU STPC Atlas CPU 133MHz
Chipset STPC Atlas + Winbond W83977
Bus / Standard PC/104
View Details
3.5
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI Express
View Details