Advantech 8th/9th Gen Intel® Core™ Processor LGA1151 AIMB-286F-00A1E

Description
8th/9th Gen Intel® Core™ Processor LGA1151 Supports Intel® 8th/9th Gen Core™ i processor (LGA1151) with Intel H310 chipset Two 260-pin SO-DIMM up to 64GB DDR4 2666 MHz SDRAM Supports PCIe x 4 (Gen 3), 1 M.2 B key, 1 M.2 E key, 6 COM, 4 USB 3.0 and 3 SATA III Supports dual display of DP/HDMI/LVDS(or eDP) Supports TPM 1.2 / 2.0 (optional) THIN Mini-ITX with 12V DC Input Support Windows 10 LTSC & Ubuntu 20.04 LTS; SUSI API and WISE-DeviceOn
Request a Quote Datasheet
Description
8th/9th Gen Intel® Core™ Processor LGA1151 Supports Intel® 8th/9th Gen Core™ i processor (LGA1151) with Intel H310 chipset Two 260-pin SO-DIMM up to 64GB DDR4 2666 MHz SDRAM Supports PCIe x 4 (Gen 3), 1 M.2 B key, 1 M.2 E key, 6 COM, 4 USB 3.0 and 3 SATA III Supports dual display of DP/HDMI/LVDS(or eDP) Supports TPM 1.2 / 2.0 (optional) THIN Mini-ITX with 12V DC Input Support Windows 10 LTSC & Ubuntu 20.04 LTS; SUSI API and WISE-DeviceOn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286F-00A1E - Advantech
Cincinnati, OH, United States
8th/9th Gen Intel® Core™ Processor LGA1151
AIMB-286F-00A1E
8th/9th Gen Intel® Core™ Processor LGA1151 AIMB-286F-00A1E
8th/9th Gen Intel® Core™ Processor LGA1151 Supports Intel® 8th/9th Gen Core™ i processor (LGA1151) with Intel H310 chipset Two 260-pin SO-DIMM up to 64GB DDR4 2666 MHz SDRAM Supports PCIe x 4 (Gen 3), 1 M.2 B key, 1 M.2 E key, 6 COM, 4 USB 3.0 and 3 SATA III Supports dual display of DP/HDMI/LVDS(or eDP) Supports TPM 1.2 / 2.0 (optional) THIN Mini-ITX with 12V DC Input Support Windows 10 LTSC & Ubuntu 20.04 LTS; SUSI API and WISE-DeviceOn

8th/9th Gen Intel® Core™ Processor LGA1151

  • Supports Intel® 8th/9th Gen Core™ i processor (LGA1151) with Intel H310 chipset
  • Two 260-pin SO-DIMM up to 64GB DDR4 2666 MHz SDRAM
  • Supports PCIe x 4 (Gen 3), 1 M.2 B key, 1 M.2 E key, 6 COM, 4 USB 3.0 and 3 SATA III
  • Supports dual display of DP/HDMI/LVDS(or eDP)
  • Supports TPM 1.2 / 2.0 (optional)
  • THIN Mini-ITX with 12V DC Input
  • Support Windows 10 LTSC & Ubuntu 20.04 LTS; SUSI API and WISE-DeviceOn
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computer Motherboards
Product Number AIMB-286F-00A1E
Product Name 8th/9th Gen Intel® Core™ Processor LGA1151
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Unlock Full Specs
to access all available technical data

Similar Products

8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-286G2-00A1E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 8th Gen Core™ i processor/Pentium/Celeron (LGA1151)
Chipset INTEL; Intel H310
Processor Speed 2.1 to 3.7 GHz
View Details
Intel Atom™ Processors, Celeron™ Processors, and Pentium™ Processors based on the Bay Trail platform - AIMB-215U-S6B3 - Advantech
Specs
Processor / CPU Intel Celeron; Intel® Celeron® N2807
Power Connectors ATX
Processor Speed 2 GHz
View Details
AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228VG2-02A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V1000 processor
Power Connectors AT; ATX
Processor Speed 3.6 GHz
View Details