American Portwell Technology Inc. Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB PCOM-B213VG

Description
Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB Features The Intel® 45 nm Core™ 2 Quad/Core 2 Duo processor features dual core/quad core technology that provides latest semiconductor technology Intel® GM45 integrated GMA 4500MHD graphic provides extreme 3D performance for media applications Intel® GM45 platform brings latest IAMT 4.0 and ITPM for powerful management and cryptal functions Architecture of module and carrier boards speeds up time-to-market of tailor-made equipment Support two SODIMM socket and up to 8GB memory size
Datasheet
Description
Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB Features The Intel® 45 nm Core™ 2 Quad/Core 2 Duo processor features dual core/quad core technology that provides latest semiconductor technology Intel® GM45 integrated GMA 4500MHD graphic provides extreme 3D performance for media applications Intel® GM45 platform brings latest IAMT 4.0 and ITPM for powerful management and cryptal functions Architecture of module and carrier boards speeds up time-to-market of tailor-made equipment Support two SODIMM socket and up to 8GB memory size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB - PCOM-B213VG - American Portwell Technology Inc.
Fremont, CA, USA
Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB
PCOM-B213VG
Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB PCOM-B213VG
Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB Features The Intel® 45 nm Core™ 2 Quad/Core 2 Duo processor features dual core/quad core technology that provides latest semiconductor technology Intel® GM45 integrated GMA 4500MHD graphic provides extreme 3D performance for media applications Intel® GM45 platform brings latest IAMT 4.0 and ITPM for powerful management and cryptal functions Architecture of module and carrier boards speeds up time-to-market of tailor-made equipment Support two SODIMM socket and up to 8GB memory size

Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB

Features

  • The Intel® 45 nm Core™ 2 Quad/Core 2 Duo processor features dual core/quad core technology that provides latest semiconductor technology
  • Intel® GM45 integrated GMA 4500MHD graphic provides extreme 3D performance for media applications
  • Intel® GM45 platform brings latest IAMT 4.0 and ITPM for powerful management and cryptal functions
  • Architecture of module and carrier boards speeds up time-to-market of tailor-made equipment
  • Support two SODIMM socket and up to 8GB memory size
Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer-on-Module (COM)
Product Number PCOM-B213VG
Product Name Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB
Form Factor COM Express Basic
Processor / CPU Intel® Core 2 Duo / Celeron®
Ports / Buses PCI; PCIe; SATA; USB
Certifications and Approvals RoHS; FCC; UL; CE
Features Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Freescale QorIQ™ P4040 or P4080 COM Module - COMX-P4080 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
Micro CPU Computer on Module (CoM) with NXP i.MX 8M Mini & i.MX8M Nano Applications Processors (Formerly Myon II) - SOM-Myon-II-MX8M-Mini - SECO
Specs
Processor / CPU NXP i.MX8M Mini & i.MX8M Nano Applications Processors
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
View Details
Qseven, Based on Intel® Atom™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO - PQ7-M100G - American Portwell Technology Inc.
Specs
Form Factor Qseven
Processor / CPU Intel® AtomTM
Ports / Buses PCIe; USB
View Details
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details