American Portwell Technology Inc. 5U Industrial Rackmount IRC-850

Description
19" 5U rack-mount CTI chassis with 10 drive bays and 19 slots
Datasheet
Description
19" 5U rack-mount CTI chassis with 10 drive bays and 19 slots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5U Industrial Rackmount - IRC-850 - American Portwell Technology Inc.
Fremont, CA, USA
5U Industrial Rackmount
IRC-850
5U Industrial Rackmount IRC-850
19" 5U rack-mount CTI chassis with 10 drive bays and 19 slots

19" 5U rack-mount CTI chassis with 10 drive bays and 19 slots

Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Industrial Chassis and Card Cages
Product Number IRC-850
Product Name 5U Industrial Rackmount
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus ISA/EISA (optional feature); PCI (optional feature); Dual System
Controls & Indicators RESET Switch; Power ON/OFF Switch; HDD Indicator; Power Failure Indicator; Power ON/OFF Indicator
19" Width 19''
Unlock Full Specs
to access all available technical data

Similar Products

Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020MB-30B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Industrial Rackmount - RDA-209 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
19" Width 19''
View Details