American Portwell Technology Inc. 4U Industrial Rackmount RDA-209

Description
19" 4U 9-drive rack-mount disk array chassis
Datasheet
Description
19" 4U 9-drive rack-mount disk array chassis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4U Industrial Rackmount - RDA-209 - American Portwell Technology Inc.
Fremont, CA, USA
4U Industrial Rackmount
RDA-209
4U Industrial Rackmount RDA-209
19" 4U 9-drive rack-mount disk array chassis

19" 4U 9-drive rack-mount disk array chassis

Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Industrial Chassis and Card Cages
Product Number RDA-209
Product Name 4U Industrial Rackmount
Product Type Chassis
Mounting Style Rack-mount
19" Width 19''
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
6U Industrial Rackmount - IRC-860 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus PCI; Dual System
View Details