4-slot industrial node chassis
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | IRC-404S |
| Product Name | Industrial Node Chassis |
| Product Type | Chassis |
| Mounting Style | Desktop |
| Backplane Bus | ISA/EISA (optional feature) |
| Controls & Indicators | RESET Switch; Power ON/OFF Switch; HDD Indicator; Power ON/OFF Indicator |
| Height | 7.7 inch (196 mm) |