Huntec, Inc. 2U Rackmount Chassis for Full Size ATX Motherboard, 5 Bays CLM-9233

Description
CLM-9233 2U Rackmount Chassis for Full Size ATX Motherboard, 5 Bays Specification3 PCI Slot for 3 Pcs Riser Card (Slot #5) Meets FCC Classification B & CE Approved Power Supply: PS/2 type, ATX Power Supply Chassis Fans: 4 pcs Removable 80x80mm (ball bearing) Motherboard Size: 12" x 13" Max. Switch On/Off: Reset & Power Drive Bays (open): 1x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 3 x 3.5" HDD Removable Device Bay Cage Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 24" (d) x 3.5" (h) Shipping Dimension: 1 pc/ctn/3.0 cu. ft. Weight: 10.5 Kgs (N.W.); 13 Kgs (G.W.)
Description
CLM-9233 2U Rackmount Chassis for Full Size ATX Motherboard, 5 Bays Specification3 PCI Slot for 3 Pcs Riser Card (Slot #5) Meets FCC Classification B & CE Approved Power Supply: PS/2 type, ATX Power Supply Chassis Fans: 4 pcs Removable 80x80mm (ball bearing) Motherboard Size: 12" x 13" Max. Switch On/Off: Reset & Power Drive Bays (open): 1x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 3 x 3.5" HDD Removable Device Bay Cage Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 24" (d) x 3.5" (h) Shipping Dimension: 1 pc/ctn/3.0 cu. ft. Weight: 10.5 Kgs (N.W.); 13 Kgs (G.W.)

Suppliers

Company
Product
Description
Supplier Links
2U Rackmount Chassis for Full Size ATX Motherboard, 5 Bays - CLM-9233 - Huntec, Inc.
Chino, CA, USA
2U Rackmount Chassis for Full Size ATX Motherboard, 5 Bays
CLM-9233
2U Rackmount Chassis for Full Size ATX Motherboard, 5 Bays CLM-9233
CLM-9233 2U Rackmount Chassis for Full Size ATX Motherboard, 5 Bays Specification3 PCI Slot for 3 Pcs Riser Card (Slot #5) Meets FCC Classification B & CE Approved Power Supply: PS/2 type, ATX Power Supply Chassis Fans: 4 pcs Removable 80x80mm (ball bearing) Motherboard Size: 12" x 13" Max. Switch On/Off: Reset & Power Drive Bays (open): 1x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 3 x 3.5" HDD Removable Device Bay Cage Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 24" (d) x 3.5" (h) Shipping Dimension: 1 pc/ctn/3.0 cu. ft. Weight: 10.5 Kgs (N.W.); 13 Kgs (G.W.)

CLM-9233 2U Rackmount Chassis for Full Size ATX Motherboard, 5 Bays Specification3 PCI Slot for 3 Pcs Riser Card (Slot #5) Meets FCC Classification B & CE Approved Power Supply: PS/2 type, ATX Power Supply Chassis Fans: 4 pcs Removable 80x80mm (ball bearing) Motherboard Size: 12" x 13" Max. Switch On/Off: Reset & Power Drive Bays (open): 1x 5.25" & 1 x 3.5" FDD Drive Bays (hidden): 3 x 3.5" HDD Removable Device Bay Cage Washable Air Filters Lockable Front Door Dimensions: 19" (w) x 24" (d) x 3.5" (h) Shipping Dimension: 1 pc/ctn/3.0 cu. ft. Weight: 10.5 Kgs (N.W.); 13 Kgs (G.W.)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-9233
Product Name 2U Rackmount Chassis for Full Size ATX Motherboard, 5 Bays
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Server Tower Chassis for EATX/ATX/MicroATX Motherboard for versatile server configurations. - HPC-7000-50ZB - Advantech
Specs
Product Type Chassis
Mounting Style Tower
Form Factor ATX; microATX
View Details