American Casting & Manufacturing Corp. Acrylic Meter Seal XPC-2

Description
The Model XPC-2 features a clear acrylic body with contrasting colored insert. Available with galvanized or stainless steel hasps. Seals purchased online are printed SEALED and numbered. DESCRIPTION AC&M Model XPC-2 is an acrylic padlock seal for long term exposure. The Model XPC-2 features a clear acrylic body with contrasting colored insert. Available with galvanized (standard) or stainless steel hasps. Hasps can be pre-scored for easy removal by hand. Barcode option available. Manufactured in the USA. SEALING PROCEDURE Push the wire hasp fully into the seal body until it clicks into place. Record seal number and contents. CUSTOM PRINTING Model XPC-2 can be custom printed with 3 lines of print 14 spaces per line plus a line of consecutive numbers up to 7 digits. Available with company names, logos, and barcoding. COLORS Standard Colors are Red, Blue, Green, Black, Clear, Gray, Orange, White and Yellow. TYPICAL USES Model XPC-2 is a durable padlock seal used on electric meters, drums, tote boxes, cabinets, emergency kits, canisters and more. Model # XPC-2 XPC-BC (with barcode) Material Body: Acrylic Hasps: Galvanized or Stainless Steel Box Dimensions 17" x 13" X 10" / 22 lbs per carton Packaging 1000 pieces per carton Optional packaging: 50 or 100 seals per bundle in consecutive order. Strength Category Indicative Barcoded Optional barcoding available (XPC-BC). Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9) Optional Features Wire hasps can be scored for removal by hand (optional) or unscored (standard) for removal with cutters. Dimensions Hasp Diameter: 0.047" Acrylic Body: Width 1.35", Height 1.5", Thickness .25"
Description
The Model XPC-2 features a clear acrylic body with contrasting colored insert. Available with galvanized or stainless steel hasps. Seals purchased online are printed SEALED and numbered. DESCRIPTION AC&M Model XPC-2 is an acrylic padlock seal for long term exposure. The Model XPC-2 features a clear acrylic body with contrasting colored insert. Available with galvanized (standard) or stainless steel hasps. Hasps can be pre-scored for easy removal by hand. Barcode option available. Manufactured in the USA. SEALING PROCEDURE Push the wire hasp fully into the seal body until it clicks into place. Record seal number and contents. CUSTOM PRINTING Model XPC-2 can be custom printed with 3 lines of print 14 spaces per line plus a line of consecutive numbers up to 7 digits. Available with company names, logos, and barcoding. COLORS Standard Colors are Red, Blue, Green, Black, Clear, Gray, Orange, White and Yellow. TYPICAL USES Model XPC-2 is a durable padlock seal used on electric meters, drums, tote boxes, cabinets, emergency kits, canisters and more. Model # XPC-2 XPC-BC (with barcode) Material Body: Acrylic Hasps: Galvanized or Stainless Steel Box Dimensions 17" x 13" X 10" / 22 lbs per carton Packaging 1000 pieces per carton Optional packaging: 50 or 100 seals per bundle in consecutive order. Strength Category Indicative Barcoded Optional barcoding available (XPC-BC). Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9) Optional Features Wire hasps can be scored for removal by hand (optional) or unscored (standard) for removal with cutters. Dimensions Hasp Diameter: 0.047" Acrylic Body: Width 1.35", Height 1.5", Thickness .25"

Suppliers

Company
Product
Description
Supplier Links
Acrylic Meter Seal - XPC-2 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Acrylic Meter Seal
XPC-2
Acrylic Meter Seal XPC-2
The Model XPC-2 features a clear acrylic body with contrasting colored insert. Available with galvanized or stainless steel hasps. Seals purchased online are printed SEALED and numbered. DESCRIPTION AC&M Model XPC-2 is an acrylic padlock seal for long term exposure. The Model XPC-2 features a clear acrylic body with contrasting colored insert. Available with galvanized (standard) or stainless steel hasps. Hasps can be pre-scored for easy removal by hand. Barcode option available. Manufactured in the USA. SEALING PROCEDURE Push the wire hasp fully into the seal body until it clicks into place. Record seal number and contents. CUSTOM PRINTING Model XPC-2 can be custom printed with 3 lines of print 14 spaces per line plus a line of consecutive numbers up to 7 digits. Available with company names, logos, and barcoding. COLORS Standard Colors are Red, Blue, Green, Black, Clear, Gray, Orange, White and Yellow. TYPICAL USES Model XPC-2 is a durable padlock seal used on electric meters, drums, tote boxes, cabinets, emergency kits, canisters and more. Model # XPC-2 XPC-BC (with barcode) Material Body: Acrylic Hasps: Galvanized or Stainless Steel Box Dimensions 17" x 13" X 10" / 22 lbs per carton Packaging 1000 pieces per carton Optional packaging: 50 or 100 seals per bundle in consecutive order. Strength Category Indicative Barcoded Optional barcoding available (XPC-BC). Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9) Optional Features Wire hasps can be scored for removal by hand (optional) or unscored (standard) for removal with cutters. Dimensions Hasp Diameter: 0.047" Acrylic Body: Width 1.35", Height 1.5", Thickness .25"

The Model XPC-2 features a clear acrylic body with contrasting colored insert. Available with galvanized or stainless steel hasps. Seals purchased online are printed SEALED and numbered.

DESCRIPTION

AC&M Model XPC-2 is an acrylic padlock seal for long term exposure. The Model XPC-2 features a clear acrylic body with contrasting colored insert. Available with galvanized (standard) or stainless steel hasps. Hasps can be pre-scored for easy removal by hand. Barcode option available. Manufactured in the USA.

SEALING PROCEDURE

Push the wire hasp fully into the seal body until it clicks into place. Record seal number and contents.

CUSTOM PRINTING

Model XPC-2 can be custom printed with 3 lines of print 14 spaces per line plus a line of consecutive numbers up to 7 digits. Available with company names, logos, and barcoding.

COLORS

Standard Colors are Red, Blue, Green, Black, Clear, Gray, Orange, White and Yellow.

TYPICAL USES

Model XPC-2 is a durable padlock seal used on electric meters, drums, tote boxes, cabinets, emergency kits, canisters and more.

Model #XPC-2
XPC-BC (with barcode)
MaterialBody: Acrylic
Hasps: Galvanized or Stainless Steel
Box Dimensions17" x 13" X 10" / 22 lbs per carton
Packaging1000 pieces per carton
Optional packaging: 50 or 100 seals per bundle in consecutive order.
Strength CategoryIndicative
BarcodedOptional barcoding available (XPC-BC). Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9)
Optional FeaturesWire hasps can be scored for removal by hand (optional) or unscored (standard) for removal with cutters.
DimensionsHasp Diameter: 0.047"
Acrylic Body: Width 1.35", Height 1.5", Thickness .25"
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number XPC-2
Product Name Acrylic Meter Seal
Sealing Devices Padlock
Unlock Full Specs
to access all available technical data

Similar Products

Bag Chamber Seal -  - Mega Fortris Americas Inc.
Mega Fortris Americas Inc.
Specs
Sealing Devices Bag Chamber Seal
Applications Bags
View Details
High Residue Tamper Evident Labels - 2
American Casting & Manufacturing Corp.
Specs
Sealing Devices Adhesive Seals (Tape); Frangible
Applications Airplane; Cargo / Container
Features BarCode; Disposable; Markable
View Details
Semi-Finished Roll Stock - SID004 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details