American Casting & Manufacturing Corp. High Residue Tamper Evident Labels 2" x 6" TT

Description
2" x 6" TT High Residue tamper evident labels are available in red or blue. Prices listed are per roll. 250 labels per roll. DESCRIPTION 2" x 6" TT Labels are high residue labels that can be applied to most surfaces. When the label has been lifted or removed, a clearly visible "OPENED" message appears on the surface. For added traceability and security, the labels are sequentially numbered. Each roll contains 250 labels. CUSTOM OPTIONS Available with custom logos, text, and numbering. Minimum order for custom printing is 1000 labels. COLORS Available in red or blue. RECOMMENDED SURFACES This label adheres to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal. Material Biaxially Oriented Polypropylene (BOPP) Adhesive: Hot Melt Dimensions Label Size: 2" X 6" 250 Labels per roll
Description
2" x 6" TT High Residue tamper evident labels are available in red or blue. Prices listed are per roll. 250 labels per roll. DESCRIPTION 2" x 6" TT Labels are high residue labels that can be applied to most surfaces. When the label has been lifted or removed, a clearly visible "OPENED" message appears on the surface. For added traceability and security, the labels are sequentially numbered. Each roll contains 250 labels. CUSTOM OPTIONS Available with custom logos, text, and numbering. Minimum order for custom printing is 1000 labels. COLORS Available in red or blue. RECOMMENDED SURFACES This label adheres to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal. Material Biaxially Oriented Polypropylene (BOPP) Adhesive: Hot Melt Dimensions Label Size: 2" X 6" 250 Labels per roll

Suppliers

Company
Product
Description
Supplier Links
High Residue Tamper Evident Labels - 2
Plainview, NY, USA
High Residue Tamper Evident Labels
2" x 6" TT
High Residue Tamper Evident Labels 2" x 6" TT
2" x 6" TT High Residue tamper evident labels are available in red or blue. Prices listed are per roll. 250 labels per roll. DESCRIPTION 2" x 6" TT Labels are high residue labels that can be applied to most surfaces. When the label has been lifted or removed, a clearly visible "OPENED" message appears on the surface. For added traceability and security, the labels are sequentially numbered. Each roll contains 250 labels. CUSTOM OPTIONS Available with custom logos, text, and numbering. Minimum order for custom printing is 1000 labels. COLORS Available in red or blue. RECOMMENDED SURFACES This label adheres to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal. Material Biaxially Oriented Polypropylene (BOPP) Adhesive: Hot Melt Dimensions Label Size: 2" X 6" 250 Labels per roll

2" x 6" TT High Residue tamper evident labels are available in red or blue. Prices listed are per roll. 250 labels per roll.

DESCRIPTION

2" x 6" TT Labels are high residue labels that can be applied to most surfaces. When the label has been lifted or removed, a clearly visible "OPENED" message appears on the surface. For added traceability and security, the labels are sequentially numbered. Each roll contains 250 labels.

CUSTOM OPTIONS

Available with custom logos, text, and numbering. Minimum order for custom printing is 1000 labels.

COLORS

Available in red or blue.

RECOMMENDED SURFACES

This label adheres to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal.

MaterialBiaxially Oriented Polypropylene (BOPP)
Adhesive: Hot Melt
DimensionsLabel Size: 2" X 6"
250 Labels per roll
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number 2" x 6" TT
Product Name High Residue Tamper Evident Labels
Sealing Devices Adhesive Seals (Tape); Frangible
Unlock Full Specs
to access all available technical data

Similar Products

Holographic Tamper Evident Label with Circle Destruct -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Semi-Finished Roll Stock - SID001 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Tamper Evident Tape - Tapezon-3x180 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Adhesive Seals (Tape); Frangible
Applications Cargo / Container
Features BarCode; Disposable; Markable
View Details