American Casting & Manufacturing Corp. Datasheets for Security Seals
Security seals are safety products that visually identify if a seal, container, package or enclosure has been opened.
Security Seals: Learn more
| Product Name | Notes |
|---|---|
| 2" x 6" TT High Residue tamper evident labels are available in red or blue. Prices listed are per roll. 250 labels per roll. DESCRIPTION 2" x 6" TT Labels... | |
| 3" x 9" TT High Residue tamper evident labels are available in rolls of 250. Prices listed are per roll. DESCRIPTION 3" x 9" TT Labels are high residue labels... | |
| MODELWIRE CUP-L: 1" Diameter Description 2-Piece Seal Bottom portion has to accept rope/wire/cord. Top portion is custum-printed and numbered to bar unauthorized replacement. | |
| MODELWIRE CUP-L: 3/4" Diameter Description 2-Piece Seal Bottom portion has to accept rope/wire/cord. Top portion is custum-printed and numbered to bar unauthorized replacement. | |
| A fixed length cable seal that meets the ISO 17712 standard for High Security. This industrial strength cable is Ideal for containers, truck and railcars. Seals purchased online are printed... | |
| AC&M Model PBLT-2H is a steel bolt with a plastic covered locking device . Available in a variety of colors, and with custom printing. PBLT-2H bolts are C-TPAT Compliant and... | |
| AC&M Model PSW97 is a self locking plastic seal for use with wire. Seals purchased online are printed "SEALED" and consecutively numbered. 12" 3-Ply galvanized wire is included. Available with... | |
| AC&M Model TH1000 is an aluminum seal available with or without attached wire. DESCRIPTION AC&M Model TH1000 is a lightweight aluminum seal available with or without attached wire. SEALING PROCEDURE... | |
| AC&M plain lead seals are available in 3/8", 1/2" and 9/16" diameters. Seals have 2 holes for wire crimping. Applied with the 5" Bulldog Seal Press or 8" EZ Seal... | |
| American Casting Nylon Cable Ties are available in different colors and sizes. Cable ties purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Nylon cable ties featuring a steel locking... | |
| An alternative to lead seals, AmerFlag seals are numbered aluminum seals available with galvanized or stainless steel wire. DESCRIPTION AC&M AmerFlag Model AF1000 is a lightweight aluminum seal available with... | |
| Available in 1" x 2" and 1" x 4". When removed these labels reveal the hidden message "TAMPERED" in both the film and adhesive. Pricing is shown per roll. 1,000... | |
| Available in various diameters, wire type, and wire length. DESCRIPTION AC&M Lead and Wire seals are available in 3/8", 1/2", 7/16" and 9/16" diameters. Numerous combinations of wire types and... | |
| Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet. DESCRIPTION Crate Secure is a tamper evident tape designed for application... | |
| DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16” adjustable strap. The DTZIP is available with or without... | |
| Labelzon security stickers are used on a wide range of surfaces. Once applied, a clearly visible "OPEN VOID" message is left behind. Available in red or white. Pricing is shown... | |
| Model 1001-LH is a double length version of Model 1001 multipurpose all plastic padlock seal. Seals purchased online are printed "SEALED" and numbered consecutively. DESCRIPTION Model 1001-LH is a double... | |
| Model 4001 POLY TEK TIV is an economical fixed length plastic seal. Ideal for securing trailer doors, containers, rail cars, and equipment. Seals purchased online are printed "SEALED" and consecutively... | |
| Model 7001 is a plastic padlock seal designed for quick one handed application and removal. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Model 7001 is a plastic... | |
| Model 8001 is a cost efficient tamper evident padlock seal used to secure meters, drums, tote boxes, and more. Seals purchased online are printed SEALED and numbered. DESCRIPTION Model 8001... | |
| Model AS101 are consecutively numbered and are supplied with 6" 4-Ply Galvanized Wires. Available in silver, blue, or yellow. DESCRIPTION AC&M Model AS101 is a steel seal snap on seal... | |
| Model B1 metal cargo seal is ideal for railcars, truck doors, and containers. Seals purchased online are printed SEALED and consecutively numbered. MODEL B1 - BALL SEAL AC&M Model B1... | |
| Model CL99-14's 1/16" diameter cable is available in 6", 14", 24", 40", and 72" lengths. This versatile cable seal is printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model CL99-14 is... | |
| Model FC-1 XW metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC1 – XW CAR SEAL AC&M Flat... | |
| Model FC-2 Economy metal truck and cargo seals are 5/16" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC2 ECONOMY AC&M Flat Metal Car Seals... | |
| Model FC-3 Trans Lock metal truck and cargo seals are 5/16" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC3 TRANS LOCK AC&M Flat Metal... | |
| Model FC-4 Heavy Gauge metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC4 HEAVY GAUGE AC&M Flat Metal... | |
| Model HS75 and HS115 heavy duty plastic cargo seals are the strongest fixed length plastic seals in the industry (135 lb breaking strength). Seals purchased online are printed SEALED and... | |
| Model ISO-1H bolts are C-TPAT compliant and ISO 17712 certified for High Security. These laser printed bolt seals are available in a variety of colors. DESCRIPTION AC&M Model ISO-1H is... | |
| Model PS95 is medium duty pull tight seal (25 lb break strength). Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model PS95 is a medium duty pull... | |
| Model WP101 is an all metal padlock seal suited for long term exposure to sunlight and the elements. Available with galvanized or stainless steel hasps. Seals purchased online are printed... | |
| Non Residue Lablelzon security labels provide tamper evidence without leaving behind adhesive residue, so no cleanup is necessary. Available in red or blue. Pricing is shown per roll. 1,000 labels... | |
| ProPerf tamper evident tape is perforated every 6". If the label has been lifted or removed, a clearly visible "OPENED/VOID" message appears on the packaging. Rolls are 2" x 180'. | |
| PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION The... | |
| Seals purchased online are printed SECURED and consecutively numbered. MODEL G1 – GLOBE SEALS AC&M Model G1 Globe Seal is an industry standard for trucks and cargo containers. This all... | |
| SECURE T.R.A.C 3" x 9" labels reveal the message "OPENED" when removed or if tampered. Packed 100 per bag. Prices shown are per bag. DESCRIPTION Tamper Evident Secure TRAC Labels... | |
| Stretch Wrap is a tamper evident tape designed for application on shrink wrapped pallets. Rolls are 1-1/16" X 200' and sequentially numbered every 9". DESCRIPTION STRETCH WRAP is a tamper... | |
| SW1000 lead seals are numbered to improve traceability. Seals purchased online are printed SEALED, numbered consecutively, and available with a variety of wire types and lengths. DESCRIPTION AC&M security lead... | |
| TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message... | |
| The Cablelock-4 cable seal is an aluminum bodied cable seal which meets the ISO 17712 standard for High Security. The 4 mm cable is 10" in length. Seals purchased online... | |
| The IPBLT-4H is available in white or yellow. Match numbered bolt and head provide added security. Seals purchased online are printed "SEALED", barcoded, and consecutively numbered. DESCRIPTION IPBLT-4 bolt seals... | |
| The lightweight design of Model 1001 is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches, emergency kits and more. Seals purchased online are printed "SEALED" and... | |
| The Model 2001 fits any closure larger than 3/32" (2.4 mm). Ideal for drums, meters, liquor kits, and more. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Model... | |
| The Model 3001 is easy to apply and remove by hand. Ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches, emergency kits and more. Seals purchased online... | |
| The Model CL99-18HD is a heavy duty metal bodied cable seal. The 1/8" diameter cable is available in 14" or 48" length. Seals purchased online are printed "SEALED" and consecutively... | |
| The Model CL99-332 is a metal bodied easy to lock cable seal. The 3/32" cable is made out of stainless steel and is available for purchase in 14" or 24"... | |
| The Model CL99-35SD is an industrial strength cable seal that is C-TPAT compliant and meets the ISO 17712 standard for High Security. Available in 14", 24", and 72" lengths. DESCRIPTION... | |
| The Model FCL-3H has a flexible bolt allowing it to fit on any container, truck, or trailer door hasp. Seals are printed "SEALED", barcoded, and consecutively numbered. DESCRIPTION AC&M Model... | |
| The Model XPC-2 features a clear acrylic body with contrasting colored insert. Available with galvanized or stainless steel hasps. Seals purchased online are printed SEALED and numbered. DESCRIPTION AC&M Model... | |
| The newly designed Model AP50 is an adjustable tamper evident security seal available with an 8" or 16" strap. The large printing tab displays easy to read text, barcodes, and... | |
| This versatile seal is available in 8" and 16". Ideal for trailer doors, drums, tank truck valves, railcars and more. Seals purchased online are printed "SEALED" and numbered. DESCRIPTION AC&M... |